Distributor | Stock | ||
---|---|---|---|
![]() |
RS |
13
units
|
Buy Now |
![]() |
TTI Europe |
7,000
units
|
Buy Now |
![]() |
element14 |
649
units
|
Buy Now |
![]() |
Farnell |
649
units
|
Buy Now |
![]() |
Newark Electronics |
649
units
|
Buy Now |
![]() |
Future Electronics |
387
units
|
Buy Now |
![]() |
RS Americas |
288
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
213
units
|
Buy Now |
![]() |
Chip One Stop |
200
units
|
Buy Now |
![]() |
CoreStaff |
170
units
|
Buy Now |
![]() |
Rutronik |
100
units
|
Buy Now |
![]() |
Sager |
No stock
|
Buy Now |
![]() |
Boersig |
No stock
|
Buy Now |
No. of Circuits | 1Circuits |
---|---|
Switch Actuator Style | Piano Key |
Switch Mounting | Through Hole |
Contact Configuration | SPST |
Contact Voltage DC Max | 25VDC |
Contact Current DC Max | 25mA |
Product Range | - |
Switch Type | DIP Unsealed |
SVHC | No SVHC (15-Jan-2019) |
Pitch Spacing | 2.54mm |
DIP SW SPST 1P 0.1A 5V | TTI Europe |
SWITCH, SIDE ACTUATED, 1WAY, SPST, THT | element14 |
Switch Dip Off On Spst 1 Piano 0.1A 24Vdc Pc Pins Rohs Compliant: Yes |C&k Components BPA01B | Newark Electronics |
BPA Series Side Actuated SPST 1 Position Through Hole DIP Switch | Future Electronics |
DIPSWITCH 1-POS SPST 0.1A 24VDC2-PIN PDIP | Dan-Mar Components |
Switch | RS Americas |
Switch: DIP-SWITCH | Transfer Multisort Elektronik |
DIP 1POL.THT PIANO LOWPROF | Rutronik |
Switch DIP single position side actuated | RS |
DIP Switches / SIP Switches SPST 0.1A 24VDC 1POS SIDE ACTUATED DIP SW | Sager |
SWITCH BPA01B PIANO DIP PTH | Boersig |
Where can I find additional details, specifications and documents for a BPA01B?
Additional datasheets, footprints and schematics for BPA01B are listed on our Part Details page. You can also find images and similar parts to BPA01B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BPA01B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BPA01B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BPA01B fall under?
The BPA01B is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to BPA01B when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BPA01B you can contact the distributor directly for product support, shipping queries etc.
Is the BPA01B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BPA01B have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for BPA01B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BPA01B often in real-time on the comparison pages.
What if I can't find stock of BPA01B?
You can fill out our help required form which you can use to request a quote for BPA01B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.