Status: | Unknown |
---|---|
Series: | EMIFIL BLM21P Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
![]() |
RS |
15,275
units
|
Buy Now |
![]() |
Avnet Abacus |
564,000
units
|
Buy Now |
![]() |
TTI Europe |
324,000
units
|
Buy Now |
![]() |
Future Electronics |
252,000
units
|
Buy Now |
![]() |
Newark Electronics |
97,254
units
|
Buy Now |
![]() |
Farnell |
97,254
units
|
Buy Now |
![]() |
element14 |
97,254
units
|
Buy Now |
![]() |
Rutronik |
32,000
units
|
Buy Now |
![]() |
Avnet America |
24,000
units
|
Buy Now |
![]() |
Chip One Stop |
20,933
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
14,829
units
|
Buy Now |
![]() |
Schukat Electronic |
11,750
units
|
Buy Now |
![]() |
Avnet Asia |
No stock
|
Buy Now |
Ferrite Case Style | 0805 [2012 Metric] |
---|---|
Impedance @ 100MHz | 120ohm |
DC Current Rating | 3A |
Product Range | EMIFIL BLM21P Series |
DC Resistance Max | 0.03ohm |
Impedance Tolerance | ± 25% |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Ferrite Mounting | SMD |
Ferrite Bead, 0805 [2012 Metric], 120 Ohm, 3 A, 30 Milliohms, � 25% | Avnet Abacus |
120 OHM POWER | TTI Europe |
BLM Series 0805 120 Ohm 3000 mA 0.03 Ohm DCR Surface Mount Ferrite Bead | Future Electronics |
Ferrite Bead, 0.03Ohm, 3A, 0805 | Newark Electronics |
FERRITE BEAD, 0.03OHM, 3A, 0805 | Farnell |
BLM21PG 120R 3000mA Rdc=0,03R | Rutronik |
Ferrite Bead, 0805 [2012 Metric], 120 Ohm, 3 A, 30 Milliohms, ± 25% | Avnet America |
Ferrite bead SMD 0805 120R 3A | RS |
Ferrite: bead | Transfer Multisort Elektronik |
FERRITE BEAD 120 OHM 0805 1LN | GreenChips |
SMD Ferrite 0805 120 Ohm +-25% 3000mA | Schukat Electronic |
FERRITE CORE SMT 120R 0805 T/R | Component Electronics |
Where can I find additional details, specifications and documents for a BLM21PG121SN1D?
Additional datasheets, footprints and schematics for BLM21PG121SN1D are listed on our Part Details page. You can also find images and similar parts to BLM21PG121SN1D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BLM21PG121SN1D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BLM21PG121SN1D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BLM21PG121SN1D fall under?
The BLM21PG121SN1D is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to BLM21PG121SN1D when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BLM21PG121SN1D you can contact the distributor directly for product support, shipping queries etc.
Is the BLM21PG121SN1D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BLM21PG121SN1D have stock available?
Authorised distributors including Avnet Abacus, TTI Europe, Future Electronics, Newark Electronics and Farnell have stock available or on a lead time for BLM21PG121SN1D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BLM21PG121SN1D often in real-time on the comparison pages.
What if I can't find stock of BLM21PG121SN1D?
You can fill out our help required form which you can use to request a quote for BLM21PG121SN1D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.