Status: | Unknown |
---|---|
Series: | BAV99L |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
![]() |
RS |
21,000
units
|
Buy Now |
![]() |
Newark Electronics |
11,562,000
units
|
Buy Now |
![]() |
Avnet America |
11,559,000
units
|
Buy Now |
![]() |
Future Electronics |
10,623,000
units
|
Buy Now |
![]() |
Avnet Silica |
3,975,000
units
|
Buy Now |
![]() |
Schukat Electronic |
945,500
units
|
Buy Now |
![]() |
EBV Elektronik |
537,000
units
|
Buy Now |
![]() |
element14 |
91,848
units
|
Buy Now |
![]() |
Farnell |
45,000
units
|
Buy Now |
![]() |
Avnet Asia |
15,000
units
|
Buy Now |
![]() |
Distrelec |
12,675
units
|
Buy Now |
Pb-Free Packages are Available |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable |
Small Signal Diode, Dual Series, 70 V, 215 Ma, 1.25 V, 6 Ns, 500 Ma Rohs Compliant: Yes |Onsemi BAV99LT1G | Newark Electronics |
Small Signal Switching Diode, Dual Series, 100 V, 715 mA, 1.25 V, 6 ns, 2 A, 3 Pins, SOT-23 (TO-236) | Avnet America |
BAV99 Series 70 V 715 mA Surface Mount High Speed Switching Diode - SOT-23 | Future Electronics |
2xSMD Si-Diode 100V 200mA SOT23 | Schukat Electronic |
DIODE SMALL SIGNAL SWITCHING 100V SOT23 | Dan-Mar Components |
DIODE, DUAL, SOT-23 | element14 |
DUAL SERIES SWITCHING DIODE | GreenChips |
DIODE, SMALL SIGNAL, 70V, SOT-23-3 | Farnell |
Small signal diode,BAV99LT1 0.215A,reel | RS |
onsemi Small Signal Diode 215mA 100V SOT-23 | Distrelec |
0.15A | Micros |
SMT TAPE | Component Electronics |
SS SOT23 DUAL DIO 70V TR | Holdelec |
Where can I find additional details, specifications and documents for a BAV99LT1G?
Additional datasheets, footprints and schematics for BAV99LT1G are listed on our Part Details page. You can also find images and similar parts to BAV99LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAV99LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAV99LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAV99LT1G fall under?
The BAV99LT1G is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAV99LT1G when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAV99LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the BAV99LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BAV99LT1G have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, Avnet Silica and Schukat Electronic have stock available or on a lead time for BAV99LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAV99LT1G often in real-time on the comparison pages.
What if I can't find stock of BAV99LT1G?
You can fill out our help required form which you can use to request a quote for BAV99LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.