Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
948
units
|
Buy Now |
![]() |
Newark Electronics |
978
units
|
Buy Now |
![]() |
element14 |
948
units
|
Buy Now |
![]() |
Avnet America |
500
units
|
Buy Now |
![]() |
Schukat Electronic |
55
units
|
Buy Now |
![]() |
CoreStaff |
50
units
|
Buy Now |
![]() |
RS Americas |
25
units
|
Buy Now |
![]() |
Chip One Stop |
4
units
|
Buy Now |
![]() |
Future Electronics |
2
units
|
Buy Now |
![]() |
TTI Europe |
No stock
|
Buy Now |
Package | SOP8 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 350 V |
Continuous Load Current (IL) | Max.: 0.13 A (1ch), 0.1 A (2ch) |
I/O Isolation Voltage (Viso) | 1,500 Vrms |
Packing Quantity | Tube packing style |
Product Name | GU SOP 2 Form A |
Type | GU |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 0.3 A |
Power Dissipation (Pout) | 600 mW |
Total Power Dissipation (Pt) | 650 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 0.9 mA |
LED Operate Current (Maximum) | 3 mA |
LED Turn Off Current (Minimum) | 0.4 mA |
LED Turn Off Current (Typical) | 0.8 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 16 ohm |
On Resistance (Maximum) (Ron) | 35 ohm |
Off State Leakage Current (Maximum) (ILeak) | 1μA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 0.23 ms |
Turn On Time (Maximum) | 0.5 ms |
Turn Off Time (Typical) | 0.04 ms |
Turn Off Time (Maximum) | 0.2 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 280 V |
Terminal Type | Surface-mount terminal |
Contact Arrangement | 2 Form A |
External Dimensions | |
Recommended Mounting Pad (Top View) | |
Load current | 100 mA |
Junction temperature (Tj) | 125°C |
Newark, An Avnet Company United States Tel. 1-800-4-NEWARK | 5707 |
Mouser Electronics Inc. United States Tel. 1-800-346-6873 | 1044 |
Arrow Electronics United States Tel. 1-855-326-4757 | 840 |
Master Electronics United States Tel. 1-888-473-5297 | 637 |
Onlinecomponents.com United States Tel. 1-702-462-7300 | 562 |
Future Electronics Canada Tel. 1-514-694-7710 | 297 |
Digi-Key Electronics United States Tel. 1-800-344-4539 | 8 |
RELAY, PHOTOMOS, 350V, DPST, 0.1A | Farnell |
Mosfet Relay, 350 V, 100 Ma, 35 Ohm, Dpst-No Rohs Compliant: Yes |Panasonic AQW210S | Newark Electronics |
Relay SSR 50mA 1.5V DC-IN 0.1A 350V AC/DC-OUT 8-Pin SOP T/R | Avnet America |
MOSFET Photo Rel. 1,5kV 350V 0,1A SOP8 | Schukat Electronic |
Relay, 100 mA, 350 V, AC/DC, 3 V (LED Reverse), 1 uA (Max.) Off-State, -40 C | Panasonic Electronic Components AQW210S | RS Americas |
AQW Photomos Series 350 V 0.1 A 16 Ohm SMT 2 Channel Solid State Relay - SOIC-8 | Future Electronics |
SSR RELAY SPST-NO 0.1A 350V | TTI Europe |
Where can I find additional details, specifications and documents for a AQW210S?
Additional datasheets, footprints and schematics for AQW210S are listed on our Part Details page. You can also find images and similar parts to AQW210S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQW210S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQW210S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQW210S fall under?
The AQW210S is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS GU SOP 2 Form A.
Can I view similar or alternative parts?
You can view similar parts to AQW210S when available in the PhotoMOS GU SOP 2 Form A range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQW210S you can contact the distributor directly for product support, shipping queries etc.
Is the AQW210S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQW210S have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Avnet America and Schukat Electronic have stock available or on a lead time for AQW210S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQW210S often in real-time on the comparison pages.
What if I can't find stock of AQW210S?
You can fill out our help required form which you can use to request a quote for AQW210S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.