Status: | Unknown |
---|---|
Series: | AHM Series |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 250W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 10.41A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Connector | 6 Way DIN45322 |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 80V AC to 264V AC |
Product Range | AHM Series |
Plug Type | Mains Plug Sold Separately |
SVHC | No SVHC (15-Jan-2018) |
Applications | Medical |
Approvals / Standards | CSA 22.2 No. 60601 EN 55011 EN 60601 ES 60601 |
External Depth | 88.5mm |
External Length / Height | 37mm |
External Width | 218mm |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 80V |
Lead Length | 900mm |
Output Current Max | 10.41A |
Power Rating | 250W |
RoHS Compliant | YES |
---|
Plug In Adaptor Power Supply, Mains Plug Sold Separately, 80 V, 264 V, 250 W, 24 V, 10.41 A Rohs Compliant: Yes |Xp Power AHM250PS24 | Newark Electronics |
ADAPTOR, AC-DC, MEDICAL, 24V, 10.41A | Farnell |
XP Power Power Supply, ITE and Medical AHM 264V 900mA 250W IEC 60320 C14 6-Pin Connector | Distrelec |
Power Supply, AC-DC, Medical, Adapter, 250W, 24V, 10.41A, AHM250 Series | XP Power AHM250PS24 | RS Americas |
24V Desk Top Power Adaptor, Medical Certifications, 24 Volts 10.41 Amps | TRC Electronics |
Where can I find additional details, specifications and documents for a AHM250PS24?
Additional datasheets, footprints and schematics for AHM250PS24 are listed on our Part Details page. You can also find images and similar parts to AHM250PS24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AHM250PS24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AHM250PS24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AHM250PS24 fall under?
The AHM250PS24 is listed under Power & Line Protection > Power Supplies > AC / DC Converters.
Can I view similar or alternative parts?
You can view similar parts to AHM250PS24 when available in the AC / DC Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AHM250PS24 you can contact the distributor directly for product support, shipping queries etc.
Is the AHM250PS24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AHM250PS24 have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, Distrelec and RS Americas have stock available or on a lead time for AHM250PS24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AHM250PS24 often in real-time on the comparison pages.
What if I can't find stock of AHM250PS24?
You can fill out our help required form which you can use to request a quote for AHM250PS24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.