AHEF300 Thermistors by Littelfuse

PPTC RESETTABLE FUSE, AEC-Q200, 3A, 32V

Status: Unknown
Series: PolySwitch AHEF Series
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Future Electronics Future Electronics
5,592 units
Buy Now
Logo for Newark Electronics Newark Electronics
3 units
Buy Now
Logo for element14 element14
3 units
Buy Now
Logo for TTI Europe TTI Europe
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Product Range PolySwitch AHEF Series
Voltage Rating 32VDC
Holding Current 3A
Tripping Current 6A
Time to Trip 5s
Fuse Shape Rectangular
Current Rating Max 100A
Lead Spacing 5.84mm
RoHS Compliant Yes

Alternative Descriptions

AHEF Series 32 V 3 A Ihold Through Hole Radial PolySwitch Resettable Fuse | Future Electronics
PTC Resettable Fuse 3A(hold) 6A(trip) 32VDC 100A 3.2W 5s 0.035Ohm Radial 10.2 X 3.8 X 15.5mm Bulk | Component Sense
Pptc Resettable Fuse, Aec-Q200, 3A, 32V | Newark Electronics
32 VDC 3.0A-HD 100A MAX | TTI Europe

More Parts in Miscellaneous PPTC Resettable Fuses


Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a AHEF300?

Additional datasheets, footprints and schematics for AHEF300 are listed on our Part Details page. You can also find images and similar parts to AHEF300 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AHEF300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AHEF300 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AHEF300 fall under?

The AHEF300 is listed under Circuit Protection > Thermistors > Resettable Fuses > Miscellaneous PPTC Resettable Fuses.

Can I view similar or alternative parts?

You can view similar parts to AHEF300 when available in the Miscellaneous PPTC Resettable Fuses range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AHEF300 you can contact the distributor directly for product support, shipping queries etc.

Is the AHEF300 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for AHEF300 have stock available?

Authorised distributors including Future Electronics, Newark Electronics, Farnell, element14 and TTI Europe have stock available or on a lead time for AHEF300.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AHEF300 often in real-time on the comparison pages.

What if I can't find stock of AHEF300?

You can fill out our help required form which you can use to request a quote for AHEF300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay