Status: | Unknown |
---|---|
Series: | SB50 Series |
RoHS: | Unknown |
Product Range | SB50 Series |
---|---|
Gender | Plug Receptacle |
No. of Positions | 2Ways |
Pitch Spacing | - |
For Use With | SB50 Wire Busbar or PCB Contacts |
SVHC | No SVHC (15-Jan-2019) |
Colour | Grey |
PLUG AND SOCKET CONNECTOR HOUSING | element14 |
PLUG & SOCKET CONNECTOR HOUSING, PLASTIC | Farnell |
Plug/Rcpt Housing, 2Pos, Grey | Newark Electronics |
Conn, Rect, PowerPoleHousing, 2Pole, SB50Series, Gray, 50A, 600V | Anderson Power Products 992 | RS Americas |
Heavy Duty Power Connectors SB50 HOUSING ONLY GRAY | Sager |
RoHS Compliant | NA |
---|
Handle, junior,99 Series, amber/Xcelite Rohs Compliant: Na |Weller Xcelite 992 | Newark Electronics |
Where can I find additional details, specifications and documents for a 992?
Additional datasheets, footprints and schematics for 992 are listed on our Part Details page. You can also find images and similar parts to 992 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 992 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 992 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 992 fall under?
The 992 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 992 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 992 you can contact the distributor directly for product support, shipping queries etc.
Is the 992 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 992 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS Americas and Distrelec have stock available or on a lead time for 992.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 992 often in real-time on the comparison pages.
What if I can't find stock of 992?
You can fill out our help required form which you can use to request a quote for 992 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.