Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
4,827
units
|
Buy Now |
![]() |
TTI Europe |
29,350
units
|
Buy Now |
![]() |
Boersig |
28,514
units
|
Buy Now |
![]() |
Avnet Abacus |
25,300
units
|
Buy Now |
![]() |
Distrelec |
8,576
units
|
Buy Now |
![]() |
Heilind Electronics |
6,626
units
|
Buy Now |
![]() |
Newark Electronics |
6,071
units
|
Buy Now |
![]() |
element14 |
4,827
units
|
Buy Now |
![]() |
Future Electronics |
4,600
units
|
Buy Now |
![]() |
Heilind Electronics Asia |
1,104
units
|
Buy Now |
![]() |
Chip One Stop |
720
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
243
units
|
Buy Now |
![]() |
Conrad |
140
units
|
Buy Now |
![]() |
Powell Electronics |
28
units
|
Buy Now |
![]() |
Avnet America |
No stock
|
Buy Now |
![]() |
Power and Signal Group |
No stock
|
Buy Now |
![]() |
SOS electronic |
No stock
|
Buy Now |
Body Material | PBT GF |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Positions | 2 |
Number of Rows | 1 |
Mating Tab Width | .063in, 1.6mm |
Length | .921in, 23.4mm |
Height | 1.398in, 35.5mm |
Width | .929in, 23.6mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | .197in, 5mm |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Terminal Position Assurance | No |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Package |
Connector System | Wire-to-Board, Wire-to-Device |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Strain Relief | No |
Primary Locking Feature | On the Terminal |
Sealable | Yes |
Operating Temperature Range | -40 – 100°C, -40 – 212°F |
Conn Housing RCP 2 POS 5mm Crimp ST | Avnet Abacus |
TE Connectivity Housing, Socket, Poles - 2, Rows - 1 | Distrelec |
2P JUN-TIMER GEH | Heilind Electronics |
Housing, Wire-To-Board | Newark Electronics |
PIN & SOCKET HOUSING, 5MM, 2WAY | Farnell |
Junior Timer Series 2 Position Latch Holder Female Cable Mount Straight Housing | Future Electronics |
Connector: automotive | Transfer Multisort Elektronik |
Content: 1 pc(s) | Conrad |
Housing for F Terminals Junior Timer 2P P5mm Black | SOS electronic |
Status: | Unknown |
---|---|
Series: | Junior Power Timer Series |
RoHS: | Unknown |
Product Range | Junior Power Timer Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Ways |
Pitch Spacing | 5mm |
For Use With | JPT Socket Crimp Contacts |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 963040-3?
Additional datasheets, footprints and schematics for 963040-3 are listed on our Part Details page. You can also find images and similar parts to 963040-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 963040-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 963040-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 963040-3 fall under?
The 963040-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 963040-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 963040-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 963040-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 963040-3 have stock available?
Authorised distributors including TTI Europe, Boersig, Avnet Abacus, Distrelec and Heilind Electronics have stock available or on a lead time for 963040-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 963040-3 often in real-time on the comparison pages.
What if I can't find stock of 963040-3?
You can fill out our help required form which you can use to request a quote for 963040-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.