Status: | Unknown |
---|---|
Series: | Stripax Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
![]() |
RS |
33
units
|
Buy Now |
![]() |
Distrelec |
175
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
50
units
|
Buy Now |
![]() |
CoreStaff |
20
units
|
Buy Now |
![]() |
Rapid Electronics |
4
units
|
Buy Now |
![]() |
Avnet America |
No stock
|
Buy Now |
![]() |
TTI Europe |
No stock
|
Buy Now |
![]() |
Avnet Abacus |
No stock
|
Buy Now |
![]() |
Heilind Electronics |
No stock
|
Buy Now |
![]() |
Heilind Electronics Asia |
No stock
|
Buy Now |
![]() |
Newark Electronics |
No stock
|
Buy Now |
Stripping Capacity AWG | 28AWG to 7AWG, 7AWG |
---|---|
Stripping Capacity Metric | 0.08mm² to 10mm² |
For Use With | Flexible & Solid Conductors |
Product Range | Stripax Series |
Strip Length | 25mm |
RoHS Compliant | NA |
Weidmüller Insulation-Stripping Pliers, 3.6mm, 190mm | Distrelec |
Stripax stripping tool,0.08-6sq.mm strip | RS |
Weidmüller 9005000000 StripAx® Stripping Tool | Rapid Electronics |
Wire Strippers And Cutters With Accessories | Avnet America |
STRIPAX | TTI Europe |
STRIPAX 6QMM 28-10 AWG R20, B, V18 | Heilind Electronics |
Stripping Tool, 28-7Awg, 25Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 9005000000?
Additional datasheets, footprints and schematics for 9005000000 are listed on our Part Details page. You can also find images and similar parts to 9005000000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9005000000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9005000000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9005000000 fall under?
The 9005000000 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Stripping Tools > Wire Strippers.
Can I view similar or alternative parts?
You can view similar parts to 9005000000 when available in the Wire Strippers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9005000000 you can contact the distributor directly for product support, shipping queries etc.
Is the 9005000000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9005000000 have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, RS, CoreStaff and Rapid Electronics have stock available or on a lead time for 9005000000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9005000000 often in real-time on the comparison pages.
What if I can't find stock of 9005000000?
You can fill out our help required form which you can use to request a quote for 9005000000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.