Distributor | Stock | ||
---|---|---|---|
![]() |
RS |
65
units
|
Buy Now |
IC Product Type | USB JTAG Emulator |
---|---|
Silicon Family Name | - |
Core Architecture | ARM |
Core Sub-Architecture | - |
Kit Contents | Emulator Cable |
Features | Supports ARM Cortex-M Cortex-A RX000 Series & Cortex-R4 MCUs USB Interface |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
J-Link BASE Emulator, ARM,RX | RS |
Where can I find additional details, specifications and documents for a 8.08.00 J-LINK BASE?
Additional datasheets, footprints and schematics for 8.08.00 J-LINK BASE are listed on our Part Details page. You can also find images and similar parts to 8.08.00 J-LINK BASE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8.08.00 J-LINK BASE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8.08.00 J-LINK BASE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8.08.00 J-LINK BASE fall under?
The 8.08.00 J-LINK BASE is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Debuggers Emulators JTAG Tools & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 8.08.00 J-LINK BASE when available in the Debuggers Emulators JTAG Tools & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8.08.00 J-LINK BASE you can contact the distributor directly for product support, shipping queries etc.
Is the 8.08.00 J-LINK BASE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8.08.00 J-LINK BASE have stock available?
Authorised distributors including RS have stock available or on a lead time for 8.08.00 J-LINK BASE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8.08.00 J-LINK BASE often in real-time on the comparison pages.
What if I can't find stock of 8.08.00 J-LINK BASE?
You can fill out our help required form which you can use to request a quote for 8.08.00 J-LINK BASE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.