7136DG Heatsinks & Thermal Management by Aavid Thermalloy

HEAT SINK

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Future Electronics Future Electronics
64,877 units
Buy Now
Logo for Heilind Electronics Heilind Electronics
6,657 units
Buy Now
Logo for Heilind Electronics Asia Heilind Electronics Asia
2,219 units
Buy Now
Logo for Sager Sager
879 units
Buy Now
Logo for Newark Electronics Newark Electronics
No stock
Buy Now
Logo for element14 element14
No stock
Buy Now
Logo for RS Americas RS Americas
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Thermal Resistance 19.7°C/W
Packages Cooled TO-220
External Width - Metric 13.21mm
External Height - Metric 21.54mm
External Length - Metric 13.08mm
External Diameter - Metric -
Heat Sink Material Copper

More Parts in Natural Convection Heatsinks


Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 7136DG?

Additional datasheets, footprints and schematics for 7136DG are listed on our Part Details page. You can also find images and similar parts to 7136DG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 7136DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7136DG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 7136DG fall under?

The 7136DG is listed under Electronic & Electrical Components > Heatsinks & Thermal Management > Natural Convection Heatsinks.

Can I view similar or alternative parts?

You can view similar parts to 7136DG when available in the Natural Convection Heatsinks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 7136DG you can contact the distributor directly for product support, shipping queries etc.

Is the 7136DG RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 7136DG have stock available?

Authorised distributors including Future Electronics, Heilind Electronics, Heilind Electronics Asia, Sager and Newark Electronics have stock available or on a lead time for 7136DG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 7136DG often in real-time on the comparison pages.

What if I can't find stock of 7136DG?

You can fill out our help required form which you can use to request a quote for 7136DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay