Thermal Resistance | 3.3°C/W |
---|---|
Packages Cooled | TO-220 |
External Width - Metric | 41.91mm |
External Height - Metric | 50mm |
External Length - Metric | 25.4mm |
External Diameter - Metric | - |
Heat Sink Material | Aluminium |
External Width - Imperial | 1.65" |
External Height - Imperial | 1.97" |
External Length - Imperial | 1" |
External Diameter - Imperial | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Surface Finish | Black Anodised |
Where can I find additional details, specifications and documents for a 6399BG?
Additional datasheets, footprints and schematics for 6399BG are listed on our Part Details page. You can also find images and similar parts to 6399BG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6399BG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6399BG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6399BG fall under?
The 6399BG is listed under Electronic & Electrical Components > Heatsinks & Thermal Management > Natural Convection Heatsinks.
Can I view similar or alternative parts?
You can view similar parts to 6399BG when available in the Natural Convection Heatsinks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6399BG you can contact the distributor directly for product support, shipping queries etc.
Is the 6399BG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6399BG have stock available?
Authorised distributors including element14, Farnell, Sager, Newark Electronics and RS Americas have stock available or on a lead time for 6399BG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6399BG often in real-time on the comparison pages.
What if I can't find stock of 6399BG?
You can fill out our help required form which you can use to request a quote for 6399BG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.