Status: | Unknown |
---|---|
Series: | 57 Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Actuator / Cap Colour | Chrome |
Product Range | 57 Series |
Switch Operation | Off-(On) |
Illumination Colour | - |
Switch Terminals | Solder |
Contact Current Max | 400mA |
Contact Voltage AC Max | 125V |
Operating Force | 3N |
Contact Voltage DC Max | 50V |
SVHC | No SVHC (17-Dec-2015) |
Contact Resistance | 50mohm |
IP / NEMA Rating | IP67 |
Insulation Resistance | 1000Mohm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Switching Current DC Max | 100mA |
Non-illuminated pushbutton switch | RS |
Switch Push Button N.O. SPST Round Button 0.4A 125VAC 50VDC 16VA Momentary Contact Solder Lug Panel Mount | Avnet Abacus |
Silver IP66 SPST-NO Panel Mount Momentary Push Button Switch, 0.4 A@ 32 V ac | ITW Switches 57-111 | RS Americas |
PUSHBUTTON SWITCH, NON-ILLUM, SPST | Farnell |
Switch, Vandal Resistant, Spst-No, 400Ma, 125V | Newark Electronics |
Where can I find additional details, specifications and documents for a 57-111?
Additional datasheets, footprints and schematics for 57-111 are listed on our Part Details page. You can also find images and similar parts to 57-111 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 57-111 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 57-111 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 57-111 fall under?
The 57-111 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 57-111 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 57-111 you can contact the distributor directly for product support, shipping queries etc.
Is the 57-111 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 57-111 have stock available?
Authorised distributors including RS, Avnet Abacus, Sager, RS Americas and Farnell have stock available or on a lead time for 57-111.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 57-111 often in real-time on the comparison pages.
What if I can't find stock of 57-111?
You can fill out our help required form which you can use to request a quote for 57-111 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.