Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-16211-9784 |
Distributor | Stock | ||
---|---|---|---|
![]() |
RS |
4,900
units
|
Buy Now |
![]() |
element14 |
33,983
units
|
Buy Now |
![]() |
Newark Electronics |
33,983
units
|
Buy Now |
![]() |
Farnell |
33,983
units
|
Buy Now |
![]() |
Heilind Electronics |
25,455
units
|
Buy Now |
![]() |
Avnet America |
12,312
units
|
Buy Now |
![]() |
RS Americas |
9,063
units
|
Buy Now |
![]() |
Rapid Electronics |
8,542
units
|
Buy Now |
![]() |
Chip One Stop |
8,142
units
|
Buy Now |
![]() |
TTI Europe |
5,400
units
|
Buy Now |
![]() |
Heilind Electronics Asia |
4,242
units
|
Buy Now |
![]() |
Powell Electronics |
24
units
|
Buy Now |
![]() |
Future Electronics |
7
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
3
units
|
Buy Now |
![]() |
Avnet Abacus |
No stock
|
Buy Now |
![]() |
Power and Signal Group |
No stock
|
Buy Now |
![]() |
Boersig |
No stock
|
Buy Now |
![]() |
Electro Enterprises |
No stock
|
Buy Now |
![]() |
Carlton-Bates |
No stock
|
Buy Now |
Weight per Piece | .625g |
---|---|
Plating Material | Copper, Tin |
Stripe Color | Red |
Insulation Sleeve Color | Red |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class I |
Wire Size | 22 â 16AWG, .3 â 1.42mm², 509 â 3260CMA |
Wire Insulation Diameter | 2.032 â 3.81mm, .08 â .15in |
Overall Length | 19.86mm, .782in |
Stud Diameter | .145in, 3.68mm |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | 3.81mm, .15in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Shape Description | RING-041 |
Support Style | Insulation Support |
Stud Size | M3.5 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
TERMINAL, RING TONGUE, #6, CRIMP, RED | element14 |
Terminal, Ring Tongue, #6, Crimp, Red | Newark Electronics |
PIDG R 22-16 COMM 22-18 MIL 6 | Heilind Electronics |
TERMINAL, RING TONGUE, #6, 16AWG, RED | Farnell |
Ring Tongue Terminal 16-22AWG 19.86mm 6.35mm Tin Loose Piece | Avnet America |
Ring Tongue Terminal 22-16AWG Size 6 Red, AMP PIDG Series | TE Connectivity 51863 | RS Americas |
Ring terminal, PIDG,red, AWG 22-16, M3.5 | RS |
PIDG 22-16 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Terminal, Ring | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M3.5 |
---|---|
Stud Size - Imperial | #6 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Product Range | PIDG Series |
Insulator Colour | Red |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 51863?
Additional datasheets, footprints and schematics for 51863 are listed on our Part Details page. You can also find images and similar parts to 51863 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 51863 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 51863 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 51863 fall under?
The 51863 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 51863 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 51863 you can contact the distributor directly for product support, shipping queries etc.
Is the 51863 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 51863 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Heilind Electronics and Avnet America have stock available or on a lead time for 51863.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 51863 often in real-time on the comparison pages.
What if I can't find stock of 51863?
You can fill out our help required form which you can use to request a quote for 51863 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.