Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
3,006
units
|
Buy Now |
![]() |
Heilind Electronics |
8,109
units
|
Buy Now |
![]() |
Future Electronics |
4,194
units
|
Buy Now |
![]() |
Newark Electronics |
3,006
units
|
Buy Now |
![]() |
element14 |
3,006
units
|
Buy Now |
![]() |
Heilind Electronics Asia |
1,892
units
|
Buy Now |
![]() |
RS Americas |
428
units
|
Buy Now |
![]() |
Rapid Electronics |
3
units
|
Buy Now |
![]() |
Sager |
No stock
|
Buy Now |
![]() |
Carlton-Bates |
No stock
|
Buy Now |
Product Range | - |
---|---|
Accessory Type | Fuse Cover |
For Use With | Keystone Fuse Holders - 5mm |
Fuse Current | 5A |
Fuse Size Held | 5mm x 20mm |
FUSE HOLDER COVER | Heilind Electronics |
Cover for 5 mm Fuseholder | Future Electronics |
Fuse Holder Cover | Newark Electronics |
Fuse Cover, Fuse Size 5mm, Cylindrical, Nylon, UL94V-0 | Keystone Electronics 4527C | RS Americas |
Fuse Holder Accessories COVER-5MM FUSE HOLDER | Sager |
Where can I find additional details, specifications and documents for a 4527C?
Additional datasheets, footprints and schematics for 4527C are listed on our Part Details page. You can also find images and similar parts to 4527C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4527C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4527C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4527C fall under?
The 4527C is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 4527C when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4527C you can contact the distributor directly for product support, shipping queries etc.
Is the 4527C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4527C have stock available?
Authorised distributors including Heilind Electronics, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 4527C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4527C often in real-time on the comparison pages.
What if I can't find stock of 4527C?
You can fill out our help required form which you can use to request a quote for 4527C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.