Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
3,349
units
|
Buy Now |
![]() |
Rapid Electronics |
512,411
units
|
Buy Now |
![]() |
Chip One Stop |
504,044
units
|
Buy Now |
![]() |
Avnet Abacus |
50,000
units
|
Buy Now |
![]() |
TTI Europe |
48,590
units
|
Buy Now |
![]() |
Avnet America |
35,344
units
|
Buy Now |
![]() |
Future Electronics |
22,552
units
|
Buy Now |
![]() |
CoreStaff |
20,000
units
|
Buy Now |
![]() |
TE Store |
16,979
units
|
Buy Now |
![]() |
Newark Electronics |
15,389
units
|
Buy Now |
![]() |
element14 |
3,349
units
|
Buy Now |
![]() |
Distrelec |
2,598
units
|
Buy Now |
![]() |
RS Americas |
250
units
|
Buy Now |
![]() |
Avnet Asia |
No stock
|
Buy Now |
![]() |
Heilind Electronics |
No stock
|
Buy Now |
![]() |
Heilind Electronics Asia |
No stock
|
Buy Now |
![]() |
Boersig |
No stock
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Rows | 1 |
Number of Positions | 4 |
Mating Post Length | .177in, 4.5mm |
Contact Mating Area Plating Material Thickness | 39.37µin, 1µm |
PCB Contact Termination Area Plating Material | Tin |
Contact Layout | Inline |
Contact Mating Area Plating Material | Tin |
Contact Retention Within Housing | Without |
PCB Contact Termination Area Plating Material Thickness | 39.37µin, 1µm |
Contact Mating Area Plating Material Finish | Matte |
Contact Base Material | Brass |
Contact Type | Pin |
Contact Shape & Form | Round |
Contact Current Rating (Max) | 4A |
Contact Design | Round |
Connector Height | 8.8mm, .346in |
Wire Size | 28 – 22AWG |
Connector Length | 9.8mm, .386in |
Connector Width | .157in, 4mm |
PCB Thickness (Recommended) | .8mm, .031 – .063in |
コネクタの高さ | 8.8mm |
Operating Voltage | 125VDC, 125VAC |
Centerline (Pitch) | .079in, 2mm |
Housing Material | Nylon 6/6 |
Housing Color | Natural |
Agency/Standard Number | CSA, UL |
CSA File Number | LR 7189 |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Kinked Legs |
Mating Retention | Without |
PCB Mount Alignment | Without |
Circuit Application | Power & Signal |
Assembly Process Feature | Pick and Place Cover |
実装方法 | Bag/Box |
Packaging Method | Bag/Box |
Packaging Quantity | 500 |
Sealable | No |
Connector System | Wire-to-Board |
Header Type | Partially Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | 3.2mm, .126in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°F, -40 – 221°C |
Headers&Wire Housings 4P R/A HDR ASSY | Rapid Electronics |
Conn Shrouded Header HDR 4 POS 2mm Solder RA Thru-Hole | Avnet Abacus |
04P CT HDR R/A NAT | TTI Europe |
AMP CT Series 4 Position Right Angle Wire Board Partial Shrouded Header | Future Electronics |
CT CONN MT HDR ASSY H 4P NAT PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 4 Number of Rows: 1 PCB Mount Header Right Angle Wire-to-Board 4 | Ct 2Mm Header Assembly: Right Angle | Part Number: 292253-4 | Internal Number: 292253-4 | TE Connectivity | TE Store |
Connector Systems:Wire-To-Board | Newark Electronics |
CONN HEADER 4POS R/A 2MM T/H TIN | Dan-Mar Components |
WTB CONN, HEADER, 4POS, 1ROW, 2MM | Farnell |
TE Connectivity Pin header 90° Header / Plug 4 Positions 2mm | Distrelec |
Header, Conn, Wire to Board, PCB Plug,4 Cont, Thru-Hole, MT Series, Breakaway, Right | TE Connectivity 292253-4 | RS Americas |
CT CONN MT HDR ASSY H 4P NAT | Heilind Electronics |
HEADER, RIGHT ANGLE, 4WAY | element14 |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Header |
Product Range | - |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 292253-4?
Additional datasheets, footprints and schematics for 292253-4 are listed on our Part Details page. You can also find images and similar parts to 292253-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 292253-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 292253-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 292253-4 fall under?
The 292253-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 292253-4 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 292253-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 292253-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 292253-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Avnet Abacus, TTI Europe and Avnet America have stock available or on a lead time for 292253-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 292253-4 often in real-time on the comparison pages.
What if I can't find stock of 292253-4?
You can fill out our help required form which you can use to request a quote for 292253-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.