Status: | Unknown |
---|---|
Series: | 207129 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
![]() |
RS |
9
units
|
Buy Now |
![]() |
Newark Electronics |
23
units
|
Buy Now |
![]() |
element14 |
20
units
|
Buy Now |
![]() |
Farnell |
19
units
|
Buy Now |
![]() |
Sager |
9
units
|
Buy Now |
![]() |
TTI Europe |
7
units
|
Buy Now |
![]() |
Distrelec |
7
units
|
Buy Now |
![]() |
Chip One Stop |
6
units
|
Buy Now |
![]() |
Heilind Electronics |
6
units
|
Buy Now |
![]() |
RS Americas |
4
units
|
Buy Now |
![]() |
Heilind Electronics Asia |
1
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
1
units
|
Buy Now |
![]() |
Avnet America |
No stock
|
Buy Now |
![]() |
Avnet Abacus |
No stock
|
Buy Now |
Crimp Tool Type | Ratchet |
---|---|
For Use With | Molex Mini-Fit Jr. Series 16AWG Pin & Socket Contacts |
Product Range | 207129 Series |
SVHC | No SVHC (27-Jun-2018) |
Ratchet Hand Crimp Tool, 16Awg Contact | Newark Electronics |
RATCHET HAND CRIMP TOOL, 16AWG CONTACT | element14 |
Crimpers / Crimping Tools HAND TOOL | Sager |
HAND CRIMP TOOL | RS |
RATCHET, 16 AWG, PIN & SOCKET CONTACT | Farnell |
Molex Crimping Pliers 16AWG | Distrelec |
HAND CRIMP TOOL MINI-FIT JR 16AWG W LOCATORS | Heilind Electronics |
Crimpers Hand Crimp Tool FEM Term MiniFitJr 16AWG | Molex Incorporated 200218-2200 | RS Americas |
Tool: for crimping | Transfer Multisort Elektronik |
Hand Crimp Tool for Mini-Fit Jr. Male and Female Crimp Terminals 16AWG | Avnet America |
Where can I find additional details, specifications and documents for a 200218-2200?
Additional datasheets, footprints and schematics for 200218-2200 are listed on our Part Details page. You can also find images and similar parts to 200218-2200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 200218-2200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 200218-2200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 200218-2200 fall under?
The 200218-2200 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 200218-2200 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 200218-2200 you can contact the distributor directly for product support, shipping queries etc.
Is the 200218-2200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 200218-2200 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Sager and RS have stock available or on a lead time for 200218-2200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 200218-2200 often in real-time on the comparison pages.
What if I can't find stock of 200218-2200?
You can fill out our help required form which you can use to request a quote for 200218-2200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.