Distributor | Stock | ||
---|---|---|---|
Future Electronics |
342,953
units
|
Buy Now | |
Transfer Multisort Elektronik |
233,121
units
|
Buy Now | |
element14 |
103,037
units
|
Buy Now | |
Farnell |
91,750
units
|
Buy Now | |
CoreStaff |
89,075
units
|
Buy Now | |
Amar Radio Corporation |
80,487
units
|
Buy Now | |
EBV Elektronik |
80,000
units
|
Buy Now | |
Rutronik |
75,000
units
|
Buy Now | |
Avnet Silica |
65,000
units
|
Buy Now | |
Newark Electronics |
65,000
units
|
Buy Now | |
Distrelec |
53,598
units
|
Buy Now | |
Avnet America |
39,339
units
|
Buy Now | |
Kruse |
37,682
units
|
Buy Now | |
SOS electronic |
19,000
units
|
Buy Now | |
Rapid Electronics |
16,944
units
|
Buy Now | |
Jameco Electronics |
16,665
units
|
Buy Now | |
Schukat Electronic |
15,500
units
|
Buy Now | |
RS |
4,000
units
|
Buy Now | |
Electro Enterprises |
10
units
|
Buy Now | |
Avnet Asia |
No stock
|
Buy Now |
DIODE, 1N4148 AMMO-BOX 10K | element14 |
Silicon epitaxial planar diode |
Electrically equivalent diodes: 1N4148 - 1N914 |
Applications |
---|
Extreme fast switches |
Application Notes |
---|
Application Note |
Datasheet |
---|
1N4148 |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Package Information |
Product Literature |
---|
Selector Guide |
Status: | Unknown |
---|---|
Series: | 1N4148 |
RoHS: | Compliant |
This product is general usage and suitable for many different applications. |
1N4148 Series 500 mW 100 V Max Reverse Voltage 200 mA Small Signal Diode -DO-35 | Future Electronics |
SMALL SIGNAL DIODE 100V 200mA DO-35 | element14 |
SMALL SIGNAL DIODE, 100V, 0.2A, DO-204AH | Farnell |
Diode Small Signal Switching 100V 300mA 2-Pin DO-35 Bulk | EBV Elektronik |
100V | Micros |
DIO 1N4148 DO 35 2P | Kruse |
Small Signal Diode 100V 200Ma Do-35 | Newark Electronics |
DIODE SW HS 100V 200MA DO-35 AXIAL | Dan-Mar Components |
Small Signal Diode, 100V 0.3A 2-Pin DO35 | RS |
onsemi Small Signal Diode 300mA 100V DO-35 | Distrelec |
SINGLE JUNC.DIODE 100V 4.0NS COMP | Holdelec |
Diode: switching | Transfer Multisort Elektronik |
Status: | Not Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Small Signal Diode, 100 V, 200 mA, 1 V, 4 ns, 500 mA | Avnet Asia |
Status: | Unknown |
---|---|
Series: | 1N4148 Series |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 100V |
Forward Current If(AV) | 150mA |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | 4ns |
Forward Surge Current Ifsm Max | 500mA |
Operating Temperature Max | 200°C |
Diode Case Style | DO-204AH |
No. of Pins | 2Pins |
Product Range | 1N4148 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Alternate Case Style | SOD-27 |
Current If @ Vf | 10mA |
Current Ifsm | 2A |
External Diameter | 1.85mm |
External Length / Height | 4.25mm |
Junction Temperature Tj Max | 200°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +200°C |
Peak Forward Current | 200mA |
Power Dissipation Ptot Max | 500mW |
DIODE, 100V,150MA, DO-35 | element14 |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 100V |
Forward Current If(AV) | 150mA |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | 4ns |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Diode, Ultrafast Recovery, 150Ma, 75V, Do-204Ah-2 | Newark Electronics |
SMALL SIGNAL DIODE, SINGLE, DO-204AH | element14 |
Rectifier Diode,75V V(Rrm),do-35 |American Power Devices 1N4148 | Newark Electronics |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 75V |
Forward Current If(AV) | 300mA |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | 4ns |
Forward Surge Current Ifsm Max | 1A |
RoHS Compliant | Yes |
DIODE, STD RECTIFIER,75V, DO-35 | element14 |
D-SI 100PRV .01A | Solid State Inc |
Where can I find additional details, specifications and documents for a 1N4148?
Additional datasheets, footprints and schematics for 1N4148 are listed on our Part Details page. You can also find images and similar parts to 1N4148 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N4148 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N4148 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N4148 fall under?
The 1N4148 is listed under Nexperia product taxonomy > Diodes > Switching diodes > General purpose switching diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N4148 when available in the General purpose switching diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N4148 you can contact the distributor directly for product support, shipping queries etc.
Is the 1N4148 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1N4148 have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, element14, Farnell and CoreStaff have stock available or on a lead time for 1N4148.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N4148 often in real-time on the comparison pages.
What if I can't find stock of 1N4148?
You can fill out our help required form which you can use to request a quote for 1N4148 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.