Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5000751 |
Distributor | Stock | ||
---|---|---|---|
RS |
68,200
units
|
Buy Now | |
Rapid Electronics |
98,800
units
|
Buy Now | |
TE Store |
80,540
units
|
Buy Now | |
Farnell |
80,000
units
|
Buy Now | |
Newark Electronics |
67,099
units
|
Buy Now | |
element14 |
64,820
units
|
Buy Now | |
Avnet Abacus |
60,000
units
|
Buy Now | |
Boersig |
40,000
units
|
Buy Now | |
Powell Electronics |
17
units
|
Buy Now | |
Future Electronics |
No stock
|
Buy Now | |
TTI Europe |
No stock
|
Buy Now | |
Avnet America |
No stock
|
Buy Now | |
Heilind Electronics |
No stock
|
Buy Now | |
Heilind Electronics Asia |
No stock
|
Buy Now | |
Avnet Asia |
No stock
|
Buy Now | |
RS Americas |
No stock
|
Buy Now | |
SOS electronic |
No stock
|
Buy Now |
Contact Type | Socket |
---|---|
Wire Contact Termination Area Plating Material Thickness | 1.5 – 2.5µm |
Wire Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 2.5µm |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Tin |
Accepts Wire Insulation Diameter Range | .032 – .059in, .8 – 1.5mm |
Wire Size | .08 – .24mm², 28 – 24AWG |
Packaging Method | Strip |
Packaging Quantity | 20000 |
実装方法 | Strip |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Discrete Wire |
Termination Method to Wire & Cable | Crimp, Insulation Displacement Crimp (IDC) |
CONTACT REC HE14 COSI TIN PLATED Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Compatible With Wire & Cable Type: Discrete Wire Wire Size: 28 – 24 AWG Socket Tin Discrete Wire | He13/he14 Contact | Part Number: 188744-1 | Internal Number: 188744-1 | Alias Number: 5000751 | 28 – 24 AWG | TE Connectivity | TE Store |
CONTACT, CRIMP, RECEPTACLE, 28-24AWG | Farnell |
Crimp Contact 24-28 awg tin HE14 | RS |
Contact, Socket, 28-24Awg, Crimp | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet Abacus |
HE13/HE14 Series 24-28 AWG Crimp Socket Connector | Future Electronics |
HE14 COSI CONTACT. AWG28-24 | TTI Europe |
CONTACT REC HE14 COSI TIN PLAT | Heilind Electronics |
TE Connectivity AMPMODU HE14 Crimp Terminal Contact, Female, 0.08mm to 0.2mm | TE Connectivity 188744-1 | RS Americas |
Contact HE13/HE14 F Crimp 24-28AWG Tin-plated | SOS electronic |
CONTACT, CRIMP, SOCKET, 28-24AWG, REEL | element14 |
Status: | Unknown |
---|---|
Series: | HE14 Series |
RoHS: | Unknown |
Product Range | HE14 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 24AWG |
Contact Plating | Tin Plated Contacts |
For Use With | HE13 / HE14 Series Housing Connectors |
Wire Size AWG Min | 28AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Cable Diameter Max | 1.5mm |
Cable Diameter Min | 0.8mm |
Contact Size | 24 |
Contact Termination | Crimp |
Current Rating | 3A |
Gender | Receptacle |
Wire Area Size Max | 0.22mm² |
Wire Area Size Min | 0.08mm² |
Wire Size | 24AWG |
Wire Size (AWG) | 28AWG to 24AWG |
Where can I find additional details, specifications and documents for a 188744-1?
Additional datasheets, footprints and schematics for 188744-1 are listed on our Part Details page. You can also find images and similar parts to 188744-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 188744-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 188744-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 188744-1 fall under?
The 188744-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 188744-1 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 188744-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 188744-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 188744-1 have stock available?
Authorised distributors including Rapid Electronics, TE Store, Farnell, RS and Newark Electronics have stock available or on a lead time for 188744-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 188744-1 often in real-time on the comparison pages.
What if I can't find stock of 188744-1?
You can fill out our help required form which you can use to request a quote for 188744-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.