Status: | Unknown |
---|---|
Series: | POLYFUSE 1812L Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
![]() |
Newark |
2,948
units
|
Buy Now |
![]() |
Future Electronics |
4,000
units
|
Buy Now |
![]() |
Rutronik |
4,000
units
|
Buy Now |
![]() |
Chip One Stop |
3,625
units
|
Buy Now |
![]() |
CoreStaff |
2,000
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
1,068
units
|
Buy Now |
![]() |
TTI Europe |
No stock
|
Buy Now |
![]() |
element14 |
No stock
|
Buy Now |
![]() |
RS Americas |
No stock
|
Buy Now |
PPTC Case Style | 1812 (4532 Metric) |
---|---|
Product Range | POLYFUSE 1812L Series |
Voltage Rating | 30VDC |
Holding Current | 200mA |
Tripping Current | 400mA |
Time to Trip | 0.02s |
Length | 4.55mm |
RoHS Compliant | Yes |
1812L Series 1812 30 V 0.2 A Surface Mount POLYFUSE« Resettable PTC | Future Electronics |
Resettable Fuse 200mA 30V SMD | Rutronik |
Fuse, Ptc Resettable, 30V, 200Ma, 1812, Full Reel | Newark Electronics |
Fuse: PTC polymer | Transfer Multisort Elektronik |
30 V .20A-HD 10A MAX | TTI Europe |
FUSE, RESETTABLE, 1812, 30V, 200MA | element14 |
Fuse, Resettable, PTC, 1812L Series, Polymeric, 30V, 200mA | Littelfuse 1812L020PR | RS Americas |
Where can I find additional details, specifications and documents for a 1812L020PR?
Additional datasheets, footprints and schematics for 1812L020PR are listed on our Part Details page. You can also find images and similar parts to 1812L020PR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1812L020PR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1812L020PR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1812L020PR fall under?
The 1812L020PR is listed under Circuit Protection > Thermistors > Resettable Fuses > Miscellaneous PPTC Resettable Fuses.
Can I view similar or alternative parts?
You can view similar parts to 1812L020PR when available in the Miscellaneous PPTC Resettable Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1812L020PR you can contact the distributor directly for product support, shipping queries etc.
Is the 1812L020PR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1812L020PR have stock available?
Authorised distributors including Future Electronics, Rutronik, Chip One Stop, Newark Electronics and CoreStaff have stock available or on a lead time for 1812L020PR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1812L020PR often in real-time on the comparison pages.
What if I can't find stock of 1812L020PR?
You can fill out our help required form which you can use to request a quote for 1812L020PR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.