Status: | Unknown |
---|---|
Series: | PLUSCON Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
![]() |
RS |
380
units
|
Buy Now |
![]() |
element14 |
6,088
units
|
Buy Now |
![]() |
Newark Electronics |
5,646
units
|
Buy Now |
![]() |
Farnell |
4,898
units
|
Buy Now |
![]() |
RS Americas |
2,427
units
|
Buy Now |
![]() |
TTI Europe |
1,222
units
|
Buy Now |
![]() |
Sager |
498
units
|
Buy Now |
![]() |
Distrelec |
203
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
95
units
|
Buy Now |
![]() |
Conrad |
91
units
|
Buy Now |
![]() |
Carlton-Bates |
18
units
|
Buy Now |
![]() |
Rapid Electronics |
No stock
|
Buy Now |
![]() |
Boersig |
No stock
|
Buy Now |
Modular Connector Type | RJ45 Plug |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5 |
IP Rating | IP20 |
Connector Mounting | Cable Mount |
Connector Orientation | Vertical |
Shielding | Shielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | PLUSCON Series |
SVHC | No SVHC (15-Jan-2019) |
Connector Type | RJ45 |
Contact Material | Copper |
Contact Plating | Gold Plated Contacts |
Contact Termination | IDC / IDT |
Contact Termination Type | IDC / IDT |
Gender | Plug |
No. of Contacts | 8Contacts |
No. of Ports | 1Ports |
No. of Positions | 8Ways |
PLUG, RJ45, CAT5E, IP20, 8WAY | element14 |
Connector, Rj45, Plug, 1Port, 8P8C | Newark Electronics |
RJ45 Shielded Quickon Connector 8 Positions 26-22 AWG PLUSCON VS Series | Phoenix Contact 1656725 | RS Americas |
VS-08-RJ45-5-Q/IP20 | TTI Europe |
Modular Connectors / Ethernet Connectors VS-08-RJ45-5-Q/IP20 CAT5E RJ45 MALE IDC | Sager |
RJ 45 QUICKON PLUG CONNECTOR | RS |
Phoenix Contact Industrial Connector RJ45 Plug CAT5 Straight | Distrelec |
Plug | Transfer Multisort Elektronik |
The Variosub RJ45 QUICKON, protection class IP20, is the first industrial 8-pin RJ45 connector with quick-connection technology. It meets IAONA requirements for Light Duty applications and, as a CAT5e component, is suitable for Fast Ethernet data transmission at 100 Mbit/s. The connection technology allows the connector to be fitted without the need for special tools, and can take both rigid and flexible AWG 26-22 wires. | Conrad |
Modular UTP, RJ45, Cat 5e | Carlton-Bates |
Phoenix Contact 1656725 8 Pin RJ45 Plug Cable Mount Grey | Rapid Electronics |
Where can I find additional details, specifications and documents for a 1656725?
Additional datasheets, footprints and schematics for 1656725 are listed on our Part Details page. You can also find images and similar parts to 1656725 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1656725 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1656725 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1656725 fall under?
The 1656725 is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1656725 when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1656725 you can contact the distributor directly for product support, shipping queries etc.
Is the 1656725 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1656725 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS Americas and TTI Europe have stock available or on a lead time for 1656725.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1656725 often in real-time on the comparison pages.
What if I can't find stock of 1656725?
You can fill out our help required form which you can use to request a quote for 1656725 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.