Lens Type | Diffused Lens |
---|---|
Beam Type | Wide |
LED Lens Colour | - |
Lens Diameter | 20mm |
Lens Shape | Round |
Lens Material | PC (Polycarbonate) |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Multi-LED Lens |
For Use With | High Power Rebel Series LEDs |
LUXEON Rebel 20 mm Wide Frosted Beam Optic | Future Electronics |
Luxeon Rebel 35 deg Circular Optic 20mm | RS |
LENS, WIDE FROSTED, REBEL | Farnell |
Connector Rohs Compliant: Yes |Epic 10.196 | Newark Electronics |
One Ext Rod Flexible Hhf143B |Omega 10196 | Newark Electronics |
Where can I find additional details, specifications and documents for a 10196?
Additional datasheets, footprints and schematics for 10196 are listed on our Part Details page. You can also find images and similar parts to 10196 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10196 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10196 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10196 fall under?
The 10196 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to 10196 when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10196 you can contact the distributor directly for product support, shipping queries etc.
Is the 10196 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10196 have stock available?
Authorised distributors including Future Electronics, RS, RS Americas, Newark Electronics and Farnell have stock available or on a lead time for 10196.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10196 often in real-time on the comparison pages.
What if I can't find stock of 10196?
You can fill out our help required form which you can use to request a quote for 10196 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.