Status: | Unknown |
---|---|
Series: | 718 Series |
RoHS: | Unknown |
Product Range | 718 Series |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 4Contacts |
Circular Contact Type | Solder Pin |
Coupling Style | - |
Connector Body Material | Metal Body |
Connector Body Plating | - |
Contact Material | Brass |
Contact Plating | Gold, Gold Plated Contacts |
SVHC | Lead (27-Jun-2018) |
Cable Diameter Max | 4.5mm |
Connector Mounting | Panel Mount |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Contact Termination | Solder |
Contact Termination Type | Solder |
Gender | Receptacle |
Proof Voltage | 500V |
Voltage Rating V DC | 75V |
Voltage Rating VAC | 60V |
Circular Connector, 718 Series, Receptacle, 4, Pin, Solder, Panel Mount Rohs Compliant: Yes |Binder 09-3391-00-04 | Newark Electronics |
PLUG, PANEL, 4WAY | element14 |
Flanschst. m. Litze S.768 4p. | Boersig |
Male socket with wires 4-way | RS |
Binder Circular Connector, M8, Plug, Straight, Poles - 4, DIP Solder, Panel Mount | Distrelec |
Connector with screw cap and PUR cable.This text is machine translated. | Conrad |
Where can I find additional details, specifications and documents for a 09-3391-00-04?
Additional datasheets, footprints and schematics for 09-3391-00-04 are listed on our Part Details page. You can also find images and similar parts to 09-3391-00-04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09-3391-00-04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09-3391-00-04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09-3391-00-04 fall under?
The 09-3391-00-04 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09-3391-00-04 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09-3391-00-04 you can contact the distributor directly for product support, shipping queries etc.
Is the 09-3391-00-04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09-3391-00-04 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Boersig and RS have stock available or on a lead time for 09-3391-00-04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09-3391-00-04 often in real-time on the comparison pages.
What if I can't find stock of 09-3391-00-04?
You can fill out our help required form which you can use to request a quote for 09-3391-00-04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.